Fitting - Wing Shape - Length 5-7/16 In - Height 3-7/8 In - Channel Size 1-5/8 In X 1-21/32 In - Hole Diameter 9/16 Inch - Type 316 Stainless Steel.
起订量
1最小包装量--
添加到询价列表
AW224SS6CABBFitting - Wing Shape - Length 5-7/16 In - Height 3-7/8 In - Channel Size 1-5/8 In X 1-21/32 In - Hole Diameter 9/16 Inch - Type 316 Stainless Steel.