ABB B1400 10
- 收藏
- 对比
B1400 10
11-B1400 10
无类别的
--
大陆
立即发货

Thomas & Betts B140010 Superstrut Metal Channel.Superstrut Metal Channel, Standard, Series: B Series, 1-5/8 in Width, 13/16 in Depth, 10 ft Length, 14 ga Thickness, 3000 lb Load, Steel, Gold. Catalog Description: Channel, 14 Gauge, 1-5/8 Inch x 13/16 Inch, Length 10 Feet, Steel.
1最小包装量--
添加到询价列表







哦! 它是空的。