B6-30-01-F85详情
ABB B6-30-01-F85重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
B6-30-01-F85
RoHS
Non-Compliant
终端
Flat Pin
线圈电压
380-415 VAC
线圈型
Magnetic
辅助触点
1NC
0个相似型号
B6-30-01-F85拓展信息
B6-30-01-F85详情
ABB B6-30-01-F85重要参数规格及、参数值,及相似型号如下:
Manufacturer
ABB
Manufacturer Part Number
B6-30-01-F85
RoHS
Non-Compliant
终端
Flat Pin
线圈电压
380-415 VAC
线圈型
Magnetic
辅助触点
1NC
B6-30-01-F85拓展信息