BC6-30-10-1.4详情
ABB BC6-30-10-1.4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BC6-30-10-1.4
Manufacturer
ABB
Special Features
Noiseless and hum-free coil
终端
Screw
产品类别
Miniature Non-Reversing
线圈电压
24 VDC
线圈型
Magnetic
辅助触点
1NO
0个相似型号
BC6-30-10-1.4拓展信息








哦! 它是空的。