BC7-30-01-P04详情
ABB BC7-30-01-P04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
BC7-30-01-P04
Manufacturer
ABB
终端
Soldering Pin
线圈电压
110 VDC
线圈型
Magnetic
辅助触点
1NC
0个相似型号
BC7-30-01-P04拓展信息
BC7-30-01-P04详情
ABB BC7-30-01-P04重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Manufacturer Part Number
BC7-30-01-P04
Manufacturer
ABB
终端
Soldering Pin
线圈电压
110 VDC
线圈型
Magnetic
辅助触点
1NC
BC7-30-01-P04拓展信息