CE4K1-10R-11详情
ABB CE4K1-10R-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CMS-100PS
Manufacturer
ABB
Operation
Push Lock-Key Reset
Approvals
CE, CSA, UL
Special Features
Degree of protection: IP20
端子类型
Fingersafe Screw
产品类别
Emergency stop device
面板后深度
1.67
投掷角度
-
触点配置
SPST-NO, SPST-NC
触点
1NO, 1NC
知识产权评级
IP66, IP67, IP69K
CE4K1-10R-11拓展信息








哦! 它是空的。