CL-504R详情
ABB CL-504R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CL-504R
Approvals
CSA, IEC, UL
Lens Shape
扁圆形
Manufacturer
ABB
Special Features
Illumination: Illuminated; Lamp Type: 48 VAC/VDC LED; Frequency Rating: 50/60 HZ; Enclosure: IP20
颜色
Red
端子类型
Screw
产品类别
COMPACT - PILOT LIGHTS
镜头颜色
Red
面板后深度
1.65
灯型
LED
知识产权评级
IP66, IP67, IP69K
CL-504R拓展信息








哦! 它是空的。