CM-ENS.11S详情
ABB CM-ENS.11S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
level monitoring relay
Controlled parameter
conductive fluid level
Supply voltage1
24...240V DC
Certificates
RoHS compliant
Gross weight
142g
Controlled parameter range
5...100kΩ
Related items
1SVR402902R1000
Related items1
1SVR450056R0000
PowerSupply
external
Body dimensions
22.5x78x88.5mm
Leads
screw terminals
Output 1 electrical parameters
250V AC / 4A
Kind of output 1
单刀双掷
Manufacturer series
CM-ENS
Mounting
for DIN rail mounting
Operating temperature
-25...60°C
Supply voltage
24...240V AC
IP rating
IP20
CM-ENS.11S拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。