CM-ENS.23S详情
ABB CM-ENS.23S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
level monitoring relay
Controlled parameter
conductive fluid level
Mounting
for DIN rail mounting
Manufacturer series
CM-ENS
Kind of output 1
单刀双掷
Output 1 electrical parameters
250V AC / 4A
Leads
screw terminals
Body dimensions
22.5x78x88.5mm
PowerSupply
external
Certificates
RoHS compliant
Gross weight
150g
Controlled parameter range
5...100kΩ
Related items
1SVR402902R1000
Related items1
1SVR450056R0000
Operating temperature
-25...60°C
Supply voltage
220...240V AC
IP rating
IP20
CM-ENS.23S拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。