CM-IWN.1S详情
ABB CM-IWN.1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
insulation monitoring relay
Controlled parameter
insulation resistance
Supply voltage1
24...240V DC
Mounting
for DIN rail mounting
Manufacturer series
CM-IWN
Kind of output 1
DPDT
Output 1 electrical parameters
250V AC / 4A
Leads
screw terminals
Body dimensions
45x78x100mm
PowerSupply
external
Controlled parameter range1
2...200kΩ
Controlled parameter range
1...100kΩ
Gross weight
285.2g
Certificates
RoHS compliant
Operating temperature
-25...65°C
Supply voltage
24...240V AC
IP rating
IP20
CM-IWN.1S拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。