CM-TCN.011S详情
ABB CM-TCN.011S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
temperature monitoring relay
Controlled parameter
temperature
Supply voltage1
24...240V DC
Kind of temperature sensor1
PTC
Kind of temperature sensor
NTC
Mounting
for DIN rail mounting
Manufacturer series
CM-TCN
Additional functions
potentiometer
Kind of output 1
单刀双掷
Leads
screw terminals
Body dimensions
45x85.6x103.7mm
Kind of output 3
单刀双掷
Kind of display used
LCD
Kind of output 2
单刀双掷
Controlled parameter range
-200...850°C
Gross weight
294.1g
Certificates
RoHS compliant
Operating temperature
-25...60°C
Supply voltage
24...240V AC
IP rating
IP20
CM-TCN.011S拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。