CM-TCS.13S详情
ABB CM-TCS.13S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
temperature monitoring relay
Controlled parameter
temperature
Supply voltage1
24...240V DC
Kind of temperature sensor1
Pt1000
Kind of temperature sensor
KTY83
Mounting
for DIN rail mounting
Manufacturer series
CM-TCS
Kind of output 1
DPDT
Output 1 electrical parameters
250V AC / 4A
Leads
screw terminals
Body dimensions
22.5x78x100mm
Controlled parameter range
0...200°C
Gross weight
179.81g
Certificates
RoHS compliant
Operating temperature
-40...60°C
Supply voltage
24...240V AC
IP rating
IP20
CM-TCS.13S拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。