CP130B-01详情
ABB CP130B-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Approvals
CSA, IEC, UL
Manufacturer Part Number
CP130B-01
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NC
知识产权评级
IP66, IP67, IP69K
0个相似型号
CP130B-01拓展信息
CP130B-01详情
ABB CP130B-01重要参数规格及、参数值,及相似型号如下:
Manufacturer
ABB
Approvals
CSA, IEC, UL
Manufacturer Part Number
CP130B-01
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NC
知识产权评级
IP66, IP67, IP69K
CP130B-01拓展信息