CP310L-10详情
ABB CP310L-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
CP310L-10
Manufacturer
ABB
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NO
知识产权评级
IP66, IP67, IP69K
0个相似型号
CP310L-10拓展信息
CP310L-10详情
ABB CP310L-10重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
CP310L-10
Manufacturer
ABB
Approvals
CSA, IEC, UL
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NO
知识产权评级
IP66, IP67, IP69K
CP310L-10拓展信息