CP310L-20详情
ABB CP310L-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
CP310L-20
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.65
触点
2NO
知识产权评级
IP66, IP67, IP69K
0个相似型号
CP310L-20拓展信息
CP310L-20详情
ABB CP310L-20重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
CP310L-20
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.65
触点
2NO
知识产权评级
IP66, IP67, IP69K
CP310L-20拓展信息