CP6-10B-11详情
ABB CP6-10B-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
CP6-10B-11
Operation
Momentary
端子类型
Screw
面板后深度
1.65
触点
1NO, 1NC
知识产权评级
IP20, IP66, IP67, IP69K
0个相似型号
CP6-10B-11拓展信息
CP6-10B-11详情
ABB CP6-10B-11重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
CP6-10B-11
Operation
Momentary
端子类型
Screw
面板后深度
1.65
触点
1NO, 1NC
知识产权评级
IP20, IP66, IP67, IP69K
CP6-10B-11拓展信息