CPO187-0-25详情
ABB CPO187-0-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
2.36
Inside Diameter Before Shrinking
4.74
类型
TUBING
颜色
Black
收缩率
2:1
产品长度(mm)
7620(mm)
0个相似型号
CPO187-0-25拓展信息
2TLA020007R3000
ABB
2TLA022313R5700
ABB
OSV1250DK
ABB
2TLA020056R0200
ABB
2TLA022313R0000
ABB
2TLA022310R0100
ABB
2TLA022310R0700
ABB
2TLA020056R6300
ABB
SK-615-652-53
ABB
TC3100P21
ABB








哦! 它是空的。