CPO750-0-C
CPO750-0-C

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

ABB CPO750-0-C

  • 收藏
  • 对比

型号

CPO750-0-C

品牌

ABB

utmel 编号

11-CPO750-0-C

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Thomas & Betts CPO750-0-C Shrink-Kon Heat Shrink Tubing.Shrink-Kon Heat Shrink Tubing, Flame-Retardant Non-Lined Standard, Series: CPO, 600 VAC, 3/4 in Inner Dia Expanded, 0.38 in Inner Dia Recovered, Thin Wall, 0.03 in Wall Thickness Recovered, 2 to 4/0 AWG Wire, 2:1 Shrink, 100 ft Length, -55 to 135 deg C, 120 deg C Shrink, Cross Linked Polyolefin, Black. Catalog Description: Thin-Wall Heat Shrinkable Tubing, Black Cross-Linked Polyolefin, 3/4 Inch, Shrink Ratio 2:1, Length 100 Feet, Opera...

起订量

1最小包装量--

添加到询价列表
CPO750-0-C
CPO750-0-C ABB Thomas & Betts CPO750-0-C Shrink-Kon Heat Shrink Tubing.Shrink-Kon Heat Shrink Tubing, Flame-Retardant Non-Lined Standard, Series: CPO, 600 VAC, 3/4 in Inner Dia Expanded, 0.38 in Inner Dia Recovered, Thin Wall, 0.03 in Wall Thickness Recovered, 2 to 4/0 AWG Wire, 2:1 Shrink, 100 ft Length, -55 to 135 deg C, 120 deg C Shrink, Cross Linked Polyolefin, Black. Catalog Description: Thin-Wall Heat Shrinkable Tubing, Black Cross-Linked Polyolefin, 3/4 Inch, Shrink Ratio 2:1, Length 100 Feet, Opera...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

CPO750-0-C详情

ABB CPO750-0-C重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

CPO750-0-C拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS