DCT880-W02-0035-05详情
ABB DCT880-W02-0035-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
20
材料
Aluminium
RoHS
Compliant
Manufacturer Part Number
DCT880-W02-0035-05-ABBI
Manufacturer
ABB
性别
Male
0个相似型号
DCT880-W02-0035-05详情
ABB DCT880-W02-0035-05重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
引脚数
20
材料
Aluminium
RoHS
Compliant
Manufacturer Part Number
DCT880-W02-0035-05-ABBI
Manufacturer
ABB
性别
Male