DL205S详情
ABB DL205S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT4NE3250E6600HXXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
RoHS
Compliant
额定功率
5.5kW
额定电流
250 A
保护措施
Branch Circuit
端子类型
Bolt-On
0个相似型号
DL205S拓展信息
DL205S详情
ABB DL205S重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
XT4NE3250E6600HXXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
RoHS
Compliant
额定功率
5.5kW
额定电流
250 A
保护措施
Branch Circuit
端子类型
Bolt-On
DL205S拓展信息