DP30C4P-1详情
ABB DP30C4P-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Open
Manufacturer Part Number
DP30C4P-1
Approvals
CSA, UL
Manufacturer
ABB
Special Features
Industry standard mounting plate with easy access mounting holes
终端
Quick Connect, Screw
产品类别
Contactors
线圈电压
120 VAC
线圈型
Magnetic
0个相似型号
DP30C4P-1拓展信息








哦! 它是空的。