DP40C4P-F详情
ABB DP40C4P-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Enclosure
Open
Manufacturer
ABB
Manufacturer Part Number
DP40C4P-F
Special Features
Industry standard mounting plate with easy access mounting holes
终端
Box Lug, Quick Connect
产品类别
Contactors
线圈电压
24 VAC
线圈型
Magnetic
0个相似型号
DP40C4P-F拓展信息








哦! 它是空的。