EOT45U3P4-1P详情
ABB EOT45U3P4-1P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
EOT45U3P4-1P
Mounting
Surface
RoHS
无
Voltage Rating (V)
600
额定电流
60 A
极数
3
0个相似型号
EOT45U3P4-1P拓展信息
EOT45U3P4-1P详情
ABB EOT45U3P4-1P重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
EOT45U3P4-1P
Mounting
Surface
RoHS
无
Voltage Rating (V)
600
额定电流
60 A
极数
3
EOT45U3P4-1P拓展信息