G1MP2-40B10详情
ABB G1MP2-40B10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Semtech
Brand
Semtech
RoHS
Details
Operation
Maintained
Manufacturer Part Number
G1MP2-40B10
Approvals
CSA, IEC, UL
包装
MouseReel
子类别
TVS Diodes / ESD Suppression Diodes
端子类型
Fingersafe Screw
面板后深度
1.91
产品类别
ESD Suppressors / TVS Diodes
触点
1NO
知识产权评级
IP66
G1MP2-40B10拓展信息








哦! 它是空的。