G1MP2-40Y11详情
ABB G1MP2-40Y11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Operation
Maintained
Manufacturer Part Number
G1MP2-40Y11
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
G1MP2-40Y11拓展信息








哦! 它是空的。