G1MPM2-60R02详情
ABB G1MPM2-60R02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MPM2-60R02
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
0个相似型号
G1MPM2-60R02拓展信息
G1MPM2-60R02详情
ABB G1MPM2-60R02重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
G1MPM2-60R02
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
G1MPM2-60R02拓展信息