G1MPMP4-20R02L8详情
ABB G1MPMP4-20R02L8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
25.02 mm
Minimum Cable Diameter (mm)
20.96 mm
Angle
Straight
Manufacturer Part Number
STX075-466SPVC
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Teck Cable Fittings
RoHS
无
组成
Metallic
0个相似型号
G1MPMP4-20R02L8拓展信息








哦! 它是空的。