G2MP3-30R详情
ABB G2MP3-30R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Arlington Industries
Operation
Momentary
Manufacturer Part Number
G2MP3-30R
Approvals
CSA, UL
RoHS
Non-Compliant
端子类型
Screw
知识产权评级
IP66
0个相似型号
G2MP3-30R拓展信息
G2MP3-30R详情
ABB G2MP3-30R重要参数规格及、参数值,及相似型号如下:
Manufacturer
Arlington Industries
Operation
Momentary
Manufacturer Part Number
G2MP3-30R
Approvals
CSA, UL
RoHS
Non-Compliant
端子类型
Screw
知识产权评级
IP66
G2MP3-30R拓展信息