G2MP3-62GL8详情
ABB G2MP3-62GL8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
G2MP3-62GL8
Operation
Momentary
端子类型
Screw
面板后深度
1.91
灯型
LED
知识产权评级
IP66
0个相似型号
G2MP3-62GL8拓展信息
G2MP3-62GL8详情
ABB G2MP3-62GL8重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, UL
Manufacturer
ABB
Manufacturer Part Number
G2MP3-62GL8
Operation
Momentary
端子类型
Screw
面板后深度
1.91
灯型
LED
知识产权评级
IP66
G2MP3-62GL8拓展信息