G2MPM1-60R01详情
ABB G2MPM1-60R01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
G2MPM1-60R01
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
0个相似型号
G2MPM1-60R01拓展信息
G2MPM1-60R01详情
ABB G2MPM1-60R01重要参数规格及、参数值,及相似型号如下:
Approvals
CSA, IEC, UL
Manufacturer
ABB
Manufacturer Part Number
G2MPM1-60R01
Operation
Momentary
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
G2MPM1-60R01拓展信息