GHE3211302R0001详情
ABB GHE3211302R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
250 - 250
Number of contacts as normally open contact
1
Built-in depth
58
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
1
0个相似型号
GHE3211302R0001拓展信息
B6-30-01-F80
ABB
B6-30-01-P01
ABB
B6-30-01-P84
ABB
B6-30-10-F80
ABB
B6C-201
ABB
B6S-30-10-2.8
ABB
B7-30-01-03
ABB
B7-30-10-F84
ABB
BC6-30-01-F05
ABB
BC6-30-10-F2.4
ABB








哦! 它是空的。