注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥97.873362
10
¥92.333357
100
¥87.106938
500
¥82.176356
1000
¥77.524871
GJL1201317R0001详情
ABB GJL1201317R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
Mounting Styles
Surface
系列
CA6
接头数量
2
触点额定电流
6 A
GJL1201317R0001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。