注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥117.737646
10
¥111.073253
100
¥104.786092
500
¥98.854799
1000
¥93.259244
GJL1201330R0001详情
ABB GJL1201330R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
Mounting Styles
Surface
系列
CAF6
接头数量
2
触点额定电流
6 A
GJL1201330R0001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB







哦! 它是空的。