GJL1213203R0001详情
ABB GJL1213203R0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Rated operation power NEMA
1.491
Number of normally open contacts as main contact
4
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
8
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
4
Rated operation current Ie at AC-1, 400 V
16
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
0
GJL1213203R0001拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。