GJL1213919R7102详情
ABB GJL1213919R7102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Rated control supply voltage at AC 50 Hz
0 - 0
Rated control supply voltage at AC 60 Hz
0 - 0
Rated control supply voltage at DC
17 - 32
Rated operation current Ie at AC-1, 400 V
8.5
Type of electrical connection of main circuit
PCB connection
Voltage type for actuating
DC
功能
Reversing contactor
GJL1213919R7102拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。