GJL1313501R1006详情
ABB GJL1313501R1006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Rated operation power NEMA
2.237
Number of auxiliary contacts as normally closed contact
0
Rated control supply voltage at DC
48 - 48
Rated operation current Ie at AC-1, 400 V
20
Rated operation power at AC-3, 400 V
5.5
Number of normally closed contacts as main contact
2
Rated operation current Ie at AC-3, 400 V
12
Voltage type for actuating
DC
Number of normally open contacts as main contact
2
GJL1313501R1006拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。