HS1612详情
ABB HS1612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.8
Operating Temp Range
-55C to 110C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
3
类型
TUBING
颜色
Black
收缩率
3:1
产品长度(mm)
76.2(mm)
0个相似型号
HS1612拓展信息
HS1612详情
ABB HS1612重要参数规格及、参数值,及相似型号如下:
Product Thickness
1.8
Operating Temp Range
-55C to 110C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
3
类型
TUBING
颜色
Black
收缩率
3:1
产品长度(mm)
76.2(mm)
HS1612拓展信息