KA1-8028详情
ABB KA1-8028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
3
Max. operating pressure
6000
Number of auxiliary contacts as normally closed contact
0
Manufacturer Part Number
KA1-8028
Manufacturer
ABB
Body Orientation
Straight
类型
Adapter
深度
98
产品类别
Electrical control modules
宽度
57
高度
125
KA1-8028拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。