KA1-8032详情
ABB KA1-8032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Construction type
Other
Degree of protection (IP)
IP65
Voltage type
AC
Material housing
Other
Manufacturer Part Number
KA1-8032
Manufacturer
ABB
产品类别
Electrical control modules
0个相似型号
KA1-8032拓展信息








哦! 它是空的。