KA1-8033详情
ABB KA1-8033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
2
Locking mechanism
Operating current principle
Degree of protection (IP)
IP67K
Material housing
Metal
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Cable entry metrical
Explosion safety category for dust
Other
Explosion safety category for gas
None
Suitable for safety functions
有
Manufacturer Part Number
KA1-8033
Manufacturer
ABB
产品类别
Accessories
KA1-8033拓展信息








哦! 它是空的。