KA2-2055详情
ABB KA2-2055重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
KA2-2055
Special Features
With one diode chip mounted on a Ba 9s base
Voltage, Rating
60VAC - 60VDC
产品类别
Electrical control modules
0个相似型号
KA2-2055拓展信息








哦! 它是空的。