KA2-2134详情
ABB KA2-2134重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
C
Manufacturer Part Number
EABC16 SA
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Produc
Voltage, Rating
110-130VAC
Special Features
With one diode chip mounted on a Ba 9s base
For Use With
ABB KA Type Compact & Modular Range Pilot Devices
样式
EAB
产品类别
Electrical control modules
连接类型
Threaded
KA2-2134拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。