KA2-2233详情
ABB KA2-2233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
KA2-2233
Voltage, Rating
230VAC - 230VDC
Special Features
With one diode chip mounted on a Ba 9s base
颜色
Yellow
产品类别
Indicator or pilot lights
0个相似型号
KA2-2233拓展信息








哦! 它是空的。