KA4-1023详情
ABB KA4-1023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-42L10L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
For Use With
ABB K70 Series Signal Towers
RoHS
Non-Compliant
配件类型
LED Bulb
端子类型
Fingersafe Screw
产品类别
Stack Light
面板后深度
1.91
灯型
LED
触点
1NO
知识产权评级
IP66
KA4-1023拓展信息








哦! 它是空的。