KC6-31Z-F01详情
ABB KC6-31Z-F01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB7S-2LT1
Approvals
CE, CSA, UL
Manufacturer
IDEC
RoHS
Non-Compliant
终端
Flat Pin
定位的数量
2
线圈电压
24 VDC
触点
1NO, 1NC
0个相似型号
KC6-31Z-F01拓展信息
KC6-31Z-F01详情
ABB KC6-31Z-F01重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
LB7S-2LT1
Approvals
CE, CSA, UL
Manufacturer
IDEC
RoHS
Non-Compliant
终端
Flat Pin
定位的数量
2
线圈电压
24 VDC
触点
1NO, 1NC
KC6-31Z-F01拓展信息