ABB KNF18-18732FFDM
- 收藏
- 对比
KNF18-18732FFDM
11-KNF18-18732FFDM
无类别的
--
大陆
立即发货

Thomas & Betts KNF18-18732FFDM Sta-Kon Female Disconnect.Spec-Kon Female Disconnect, 90 deg Flag, 22 to 18 AWG Conductor, 0.187 in W x 0.032 in THK Tab, Funnel Entry/Internal Serration Barrel, 300 V, Specifications: 0.276 in L x 0.197 in W Tongue, 1/4 in L Wire Strip, Nylon Insulation, 105 deg C, Red, Tin Plated, 0.591 in L, Fully Insulated. Catalog Description: Nylon Fully Insulated Right Angle Flag, 22-18 AWG, 0.187 x 0.032 Inch Tab Size, Maximum Electrical Rating of 105 Degrees Celsius, Red.
1最小包装量--
添加到询价列表







哦! 它是空的。