KPR2-100R详情
ABB KPR2-100R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
KPR2-100R
Approvals
CSA, UL
Manufacturer
ABB
RoHS
Non-Compliant
面板后深度
1.02
知识产权评级
IP20, IP66
0个相似型号
KPR2-100R拓展信息
KPR2-100R详情
ABB KPR2-100R重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
KPR2-100R
Approvals
CSA, UL
Manufacturer
ABB
RoHS
Non-Compliant
面板后深度
1.02
知识产权评级
IP20, IP66
KPR2-100R拓展信息