KTS3EF-4详情
ABB KTS3EF-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Body Orientation
Straight
Base/Housing Material
Thermoplastic
Contact Materials
Brass
Mounting
面板安装
RoHS
Non-Compliant
性别
Plug
产品长度
39.67 mm
0个相似型号
KTS3EF-4拓展信息
KTS3EF-4详情
ABB KTS3EF-4重要参数规格及、参数值,及相似型号如下:
触点镀层
Nickel
Body Orientation
Straight
Base/Housing Material
Thermoplastic
Contact Materials
Brass
Mounting
面板安装
RoHS
Non-Compliant
性别
Plug
产品长度
39.67 mm
KTS3EF-4拓展信息