KXT5CUAL2X500KC-3详情
ABB KXT5CUAL2X500KC-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.059 - 0.073
Nominal voltage
220 - 240
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
Manufacturer Part Number
KXT5CUAL2X500KC-3
Manufacturer
ABB
宽度
96
长度
686
KXT5CUAL2X500KC-3拓展信息








哦! 它是空的。