L250H
L250H

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

ABB L250H

  • 收藏
  • 对比

型号

L250H

品牌

ABB

utmel 编号

11-L250H

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Thomas & Betts L250H Blackburn Mechanical Connector.Blackburn Mechanical Connector, Type L Compact, Stranded Copper Conductor, 6 AWG to 250 kcmil Conductor, 13/32 in Stud, 1 Bolt Holes, 1-3/32 in L x 15/16 in W x 1/8 in THK Tongue, Straight Tongue, 1-Conductor, Hex, Allen Head Screw, Copper, 1-61/64 in L x 15/16 in W x 1-1/16 in H. Catalog Description: Type L - Copper Single Conductor, One-Hole Mount, Hex, Allen Head Screws, Conductor Range 6 Str-250 kcmil, Length 1-61/64 Inches, Width 15/16...

起订量

1最小包装量--

添加到询价列表
L250H
L250H ABB Thomas & Betts L250H Blackburn Mechanical Connector.Blackburn Mechanical Connector, Type L Compact, Stranded Copper Conductor, 6 AWG to 250 kcmil Conductor, 13/32 in Stud, 1 Bolt Holes, 1-3/32 in L x 15/16 in W x 1/8 in THK Tongue, Straight Tongue, 1-Conductor, Hex, Allen Head Screw, Copper, 1-61/64 in L x 15/16 in W x 1-1/16 in H. Catalog Description: Type L - Copper Single Conductor, One-Hole Mount, Hex, Allen Head Screws, Conductor Range 6 Str-250 kcmil, Length 1-61/64 Inches, Width 15/16...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

L250H详情

ABB L250H重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

L250H拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS